TDK-Lambda Americas Inc. Power Supply JWS480P-24

Description
POWER SUPPLY, AC/DC OPEN FRAME POWER SUPPLY (PSU), 1 OUTPUT, 600W, OUTPUT = 25 A & 24 V, INPUT VOLTAGE = 85V AC TO 265V AC. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY, AC/DC OPEN FRAME POWER SUPPLY (PSU), 1 OUTPUT, 600W, OUTPUT = 25 A & 24 V, INPUT VOLTAGE = 85V AC TO 265V AC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 40118675 - Radwell International
Willingboro, NJ, United States
Power Supply
40118675
Power Supply 40118675
POWER SUPPLY, AC/DC OPEN FRAME POWER SUPPLY (PSU), 1 OUTPUT, 600W, OUTPUT = 25 A & 24 V, INPUT VOLTAGE = 85V AC TO 265V AC. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, AC/DC OPEN FRAME POWER SUPPLY (PSU), 1 OUTPUT, 600W, OUTPUT = 25 A & 24 V, INPUT VOLTAGE = 85V AC TO 265V AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Single Output; 24 V; 40 A; 85 to 265 VAC/120 to 330 VDC; 192 mV - 70177818 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 24 V; 40 A; 85 to 265 VAC/120 to 330 VDC; 192 mV
70177818
Power Supply, Single Output; 24 V; 40 A; 85 to 265 VAC/120 to 330 VDC; 192 mV 70177818
Single Output Peak Power Industrial Power Supplies Power factor corrected Approved to VDE0160 machinery directive 200% peak power capability for 10 seconds Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Single Output Peak Power Industrial Power Supplies

  • Power factor corrected
  • Approved to VDE0160 machinery directive
  • 200% peak power capability for 10 seconds
  • Five Year Warranty
  • Power Factor Corrected
  • 200% Peak Power (JWS-P Models)
  • Universal Input (85-265 VAC)
  • UL508 Listed (/508 Models)
  • UL 1950, CSA, EN60950 and CE Mark
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 40118675 70177818
Product Name Power Supply Power Supply, Single Output; 24 V; 40 A; 85 to 265 VAC/120 to 330 VDC; 192 mV
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227784 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details