TDK-Lambda Americas Inc., High Power Division AC DC Converters JWS300-28

Description
Enclosed AC DC Converters 1 Output 28V 12A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 28V 12A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-JWS300-28-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-JWS300-28-ND
AC DC Converters 285-JWS300-28-ND
Enclosed AC DC Converters 1 Output 28V 12A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 28V 12A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply; 28 V; 12 A (Max.); 85-265VAC/120-330 VDC; 168 mV; 112 mV; 63 Hz - 70176917 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 28 V; 12 A (Max.); 85-265VAC/120-330 VDC; 168 mV; 112 mV; 63 Hz
70176917
Power Supply; 28 V; 12 A (Max.); 85-265VAC/120-330 VDC; 168 mV; 112 mV; 63 Hz 70176917
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Single Output Industrial Power Supplies

  • VDE0160 approved
  • 5 year warranty
  • Power factor corrected
  • Level B EMI
  • No additional approval needed
  • Lower cost of ownership
  • Supports global use
  • Assists system compliance
  • Five Year Warranty
  • Power Factor Corrected
  • 200% Peak Power (JWS-P Models)
  • Universal Input (85-265 VAC)
  • UL508 Listed (/508 Models)
  • UL 1950, CSA, EN60950 and CE Mark
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 285-JWS300-28-ND 70176917
Product Name AC DC Converters Power Supply; 28 V; 12 A (Max.); 85-265VAC/120-330 VDC; 168 mV; 112 mV; 63 Hz
Type AC/DC Converter; 1
Features Power Factor Correction Power Factor Correction
Operating Temperature -10 to 65 C (14 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / Desktop Programmable DC Power - ea-psi-9360-15-dt-29605 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 360.0 volts
View Details