TDK-Lambda Americas Inc. AC DC Converters JWS300-15

Description
Enclosed AC DC Converters 1 Output 15V 22A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 22A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-JWS300-15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-JWS300-15-ND
AC DC Converters 285-JWS300-15-ND
Enclosed AC DC Converters 1 Output 15V 22A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 15V 22A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply; 15 V; 22 A (Max.); 85-265VAC/120-330 VDC; 60 mV; 60 mV; 63 Hz - 70177792 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 15 V; 22 A (Max.); 85-265VAC/120-330 VDC; 60 mV; 60 mV; 63 Hz
70177792
Power Supply; 15 V; 22 A (Max.); 85-265VAC/120-330 VDC; 60 mV; 60 mV; 63 Hz 70177792
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Single Output Industrial Power Supplies

  • VDE0160 approved
  • 5 year warranty
  • Power factor corrected
  • Level B EMI
  • No additional approval needed
  • Lower cost of ownership
  • Supports global use
  • Assists system compliance
  • Five Year Warranty
  • Power Factor Corrected
  • 200% Peak Power (JWS-P Models)
  • Universal Input (85-265 VAC)
  • UL508 Listed (/508 Models)
  • UL 1950, CSA, EN60950 and CE Mark
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 285-JWS300-15-ND 70177792
Product Name AC DC Converters Power Supply; 15 V; 22 A (Max.); 85-265VAC/120-330 VDC; 60 mV; 60 mV; 63 Hz
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details