TDK-Lambda Americas Inc., High Power Division Power Supply; 24 V; 6.5 A (Max.); 85-265 VAC/120-330 VDC; 150 mV; 96 mV; 63 Hz JWS15024/A

Description
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark
Description
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 24 V; 6.5 A (Max.); 85-265 VAC/120-330 VDC; 150 mV; 96 mV; 63 Hz - 70177811 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 24 V; 6.5 A (Max.); 85-265 VAC/120-330 VDC; 150 mV; 96 mV; 63 Hz
70177811
Power Supply; 24 V; 6.5 A (Max.); 85-265 VAC/120-330 VDC; 150 mV; 96 mV; 63 Hz 70177811
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Single Output Industrial Power Supplies

  • VDE0160 approved
  • 5 year warranty
  • Power factor corrected
  • Level B EMI
  • No additional approval needed
  • Lower cost of ownership
  • Supports global use
  • Assists system compliance
  • Five Year Warranty
  • Power Factor Corrected
  • 200% Peak Power (JWS-P Models)
  • Universal Input (85-265 VAC)
  • UL508 Listed (/508 Models)
  • UL 1950, CSA, EN60950 and CE Mark
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70177811
Product Name Power Supply; 24 V; 6.5 A (Max.); 85-265 VAC/120-330 VDC; 150 mV; 96 mV; 63 Hz
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
AC/DC Adapters - 1217048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details