TDK-Lambda Corporation Power Supply, Single Output; 48 V; 5 A;85 to 265 VAC/120 to 330 VDC; 384 mV JWS120P-48

Description
Single Output Peak Power Industrial Power Supplies Power factor corrected Approved to VDE0160 machinery directive 200% peak power capability for 10 seconds Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark
Description
Single Output Peak Power Industrial Power Supplies Power factor corrected Approved to VDE0160 machinery directive 200% peak power capability for 10 seconds Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Single Output; 48 V; 5 A;85 to 265 VAC/120 to 330 VDC; 384 mV - 70177819 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 48 V; 5 A;85 to 265 VAC/120 to 330 VDC; 384 mV
70177819
Power Supply, Single Output; 48 V; 5 A;85 to 265 VAC/120 to 330 VDC; 384 mV 70177819
Single Output Peak Power Industrial Power Supplies Power factor corrected Approved to VDE0160 machinery directive 200% peak power capability for 10 seconds Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Single Output Peak Power Industrial Power Supplies

  • Power factor corrected
  • Approved to VDE0160 machinery directive
  • 200% peak power capability for 10 seconds
  • Five Year Warranty
  • Power Factor Corrected
  • 200% Peak Power (JWS-P Models)
  • Universal Input (85-265 VAC)
  • UL508 Listed (/508 Models)
  • UL 1950, CSA, EN60950 and CE Mark
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70177819
Product Name Power Supply, Single Output; 48 V; 5 A;85 to 265 VAC/120 to 330 VDC; 384 mV
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type 2-pin global
View Details