TDK-Lambda Corporation Power Supply JWS10048/A

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 100.8W, 2.1A, 48V; NO. OF OUTPUTS:1OUTPUTS; OUTPUT POWER MAX:100.8W; OUTPUT VOLTAGE - OUTPUT 1:48V; OUTPUT CURRENT - OUTPUT 1:2.1A; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT - OUTPUT 2:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 100.8W, 2.1A, 48V; NO. OF OUTPUTS:1OUTPUTS; OUTPUT POWER MAX:100.8W; OUTPUT VOLTAGE - OUTPUT 1:48V; OUTPUT CURRENT - OUTPUT 1:2.1A; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT - OUTPUT 2:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 40118633 - Radwell International
Willingboro, NJ, United States
Power Supply
40118633
Power Supply 40118633
AC-DC CONVERTER, ENCLOSED, 1 O/P, 100.8W, 2.1A, 48V; NO. OF OUTPUTS:1OUTPUTS; OUTPUT POWER MAX:100.8W; OUTPUT VOLTAGE - OUTPUT 1:48V; OUTPUT CURRENT - OUTPUT 1:2.1A; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT - OUTPUT 2:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC-DC CONVERTER, ENCLOSED, 1 O/P, 100.8W, 2.1A, 48V; NO. OF OUTPUTS:1OUTPUTS; OUTPUT POWER MAX:100.8W; OUTPUT VOLTAGE - OUTPUT 1:48V; OUTPUT CURRENT - OUTPUT 1:2.1A; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT - OUTPUT 2:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply; 48 V; 2.1 A (Max.); 85-265 VAC/120-330 VDC; 240 mV; 192 mV; 63 Hz - 70177813 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 48 V; 2.1 A (Max.); 85-265 VAC/120-330 VDC; 240 mV; 192 mV; 63 Hz
70177813
Power Supply; 48 V; 2.1 A (Max.); 85-265 VAC/120-330 VDC; 240 mV; 192 mV; 63 Hz 70177813
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Single Output Industrial Power Supplies

  • VDE0160 approved
  • 5 year warranty
  • Power factor corrected
  • Level B EMI
  • No additional approval needed
  • Lower cost of ownership
  • Supports global use
  • Assists system compliance
  • Five Year Warranty
  • Power Factor Corrected
  • 200% Peak Power (JWS-P Models)
  • Universal Input (85-265 VAC)
  • UL508 Listed (/508 Models)
  • UL 1950, CSA, EN60950 and CE Mark
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 40118633 70177813
Product Name Power Supply Power Supply; 48 V; 2.1 A (Max.); 85-265 VAC/120-330 VDC; 240 mV; 192 mV; 63 Hz
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6989-ea-psi-10920-125-4u-wc-30000w-32208 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - ARA2803R3S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details