TDK-Lambda Americas Inc., High Power Division Power Supply; 24 V; 4.5 A (Max.); 85-265 VAC/120-330 VDC; 150 mV; 96 mV; 63 Hz JWS10024/A

Description
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark
Description
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 24 V; 4.5 A (Max.); 85-265 VAC/120-330 VDC; 150 mV; 96 mV; 63 Hz - 70177867 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 24 V; 4.5 A (Max.); 85-265 VAC/120-330 VDC; 150 mV; 96 mV; 63 Hz
70177867
Power Supply; 24 V; 4.5 A (Max.); 85-265 VAC/120-330 VDC; 150 mV; 96 mV; 63 Hz 70177867
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Single Output Industrial Power Supplies

  • VDE0160 approved
  • 5 year warranty
  • Power factor corrected
  • Level B EMI
  • No additional approval needed
  • Lower cost of ownership
  • Supports global use
  • Assists system compliance
  • Five Year Warranty
  • Power Factor Corrected
  • 200% Peak Power (JWS-P Models)
  • Universal Input (85-265 VAC)
  • UL508 Listed (/508 Models)
  • UL 1950, CSA, EN60950 and CE Mark
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70177867
Product Name Power Supply; 24 V; 4.5 A (Max.); 85-265 VAC/120-330 VDC; 150 mV; 96 mV; 63 Hz
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XPH35-4T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 305 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details