TDK-Lambda Americas Inc. AC DC Converters JWS100-3/A

Description
Enclosed AC DC Converters 1 Output 3.3V 20A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 20A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-JWS100-3/A-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-JWS100-3/A-ND
AC DC Converters 285-JWS100-3/A-ND
Enclosed AC DC Converters 1 Output 3.3V 20A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 20A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply; 3.3 V; 20 A (Max.); 85-265 VAC/120-330 VDC; 40 mV; 20 mV; 63 Hz - 70176961 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 3.3 V; 20 A (Max.); 85-265 VAC/120-330 VDC; 40 mV; 20 mV; 63 Hz
70176961
Power Supply; 3.3 V; 20 A (Max.); 85-265 VAC/120-330 VDC; 40 mV; 20 mV; 63 Hz 70176961
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Single Output Industrial Power Supplies

  • VDE0160 approved
  • 5 year warranty
  • Power factor corrected
  • Level B EMI
  • No additional approval needed
  • Lower cost of ownership
  • Supports global use
  • Assists system compliance
  • Five Year Warranty
  • Power Factor Corrected
  • 200% Peak Power (JWS-P Models)
  • Universal Input (85-265 VAC)
  • UL508 Listed (/508 Models)
  • UL 1950, CSA, EN60950 and CE Mark
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 285-JWS100-3/A-ND 70176961
Product Name AC DC Converters Power Supply; 3.3 V; 20 A (Max.); 85-265 VAC/120-330 VDC; 40 mV; 20 mV; 63 Hz
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6851-ea-pub-10060-1000-4u-30000w-32070 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details