TDK-Lambda Europe GmbH AC-DC Power supply JWS 300-2

Description
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs. Features 5 Year Warranty OVP and OCP Fitted as Standard Meets EN60950, UL1950, CSA 950 Universal input Power Factor Correction NOT RECOMMENDED FOR NEW DESIGNS WE RECOMMEND THE HWS-A AND RWS-B AS REPLACEMENTS Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement
Request a Quote
Description
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs. Features 5 Year Warranty OVP and OCP Fitted as Standard Meets EN60950, UL1950, CSA 950 Universal input Power Factor Correction NOT RECOMMENDED FOR NEW DESIGNS WE RECOMMEND THE HWS-A AND RWS-B AS REPLACEMENTS Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power supply - JWS 300-2 - TDK-Lambda Europe GmbH
Achern, Germany
AC-DC Power supply
JWS 300-2
AC-DC Power supply JWS 300-2
Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs. Features 5 Year Warranty OVP and OCP Fitted as Standard Meets EN60950, UL1950, CSA 950 Universal input Power Factor Correction NOT RECOMMENDED FOR NEW DESIGNS WE RECOMMEND THE HWS-A AND RWS-B AS REPLACEMENTS Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement

Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs.

Features

  • 5 Year Warranty
  • OVP and OCP Fitted as Standard
  • Meets EN60950, UL1950, CSA 950
  • Universal input
  • Power Factor Correction

NOT RECOMMENDED FOR NEW DESIGNS WE RECOMMEND THE HWS-A AND RWS-B AS REPLACEMENTS

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
Supplier's Site

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number JWS 300-2
Product Name AC-DC Power supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

120/960W DIN-Rail power supplies - DRB480-24-3-A7 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
2 suppliers
25W to 300W Medical AC-DC External Power Supplies - DTM300PW-240D1 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details