The iSA48030A018V-001-R is a sixteenth-brick DC-DC converter with a standard DOSA footprint, through-hole mounting, and a low 12.7mm profile. It operates from a 36-75VDC input and provides a nominal 1.8V output at up to 30A, delivering 54W. The output voltage tolerance is 1.62-1.98V, with maximum ripple and noise of 200mV pk-pk. It features remote on/off with negative logic, remote sense, and overcurrent and overvoltage protection with auto-recovery. Efficiency reaches up to 90%. The module is rated for operation from -40°C to +125°C, with 1500VDC I/O isolation and compliance with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | iSA48030A018V-001-R |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | 1/16 brick size Though hole mounting 1500VDC basic isolation |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |