ERROR: no product mention
Isolated Module DC DC Converter 1 Output 1.2V 30A 36V - 75V Input
DC-DC CONVERTER, 1.2V, 30A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:36W; No. of Outputs:1 Output; Output Voltage - Output 1:1.2V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ISA48030A012V-001-R-ND | 51M2941 |
| Product Name | DC DC Converters | Dc-Dc Converter, 1.2V, 30A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| DC Output Current | 30 amps | 30 amps |
| DC Input Voltage | 36.0 to 75.0 volts |