TDK-Lambda Americas Inc. Dc-Dc Converter, 2.5V, 25A; Power Supply Approvals Tdk-Lambda ISA48025A025V-001-R

Description
DC-DC CONVERTER, 2.5V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:62.5W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 2.5V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:62.5W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 2.5V, 25A; Power Supply Approvals Tdk-Lambda - 51M2939 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5V, 25A; Power Supply Approvals Tdk-Lambda
51M2939
Dc-Dc Converter, 2.5V, 25A; Power Supply Approvals Tdk-Lambda 51M2939
DC-DC CONVERTER, 2.5V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:62.5W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 2.5V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:62.5W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 51M2939
Product Name Dc-Dc Converter, 2.5V, 25A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data