TDK-Lambda Americas Inc. DC DC Converters ISA48015A050V-001-R

Description
Isolated Module DC DC Converter 1 Output 5V 15A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 15A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISA48015A050V-001-R-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISA48015A050V-001-R-ND
DC DC Converters ISA48015A050V-001-R-ND
Isolated Module DC DC Converter 1 Output 5V 15A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 15A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 15A; Power Supply Approvals Tdk-Lambda - 51M2938 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 15A; Power Supply Approvals Tdk-Lambda
51M2938
Dc-Dc Converter, 5V, 15A; Power Supply Approvals Tdk-Lambda 51M2938
DC-DC CONVERTER, 5V, 15A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 15A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ISA48015A050V-001-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISA48015A050V-001-R
Power Supplies - Board Mount - DC DC Converters ISA48015A050V-001-R
DC DC CONVERTER 5V 75W

DC DC CONVERTER 5V 75W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISA48015A050V-001-R-ND 51M2938 ISA48015A050V-001-R
Product Name DC DC Converters Dc-Dc Converter, 5V, 15A; Power Supply Approvals Tdk-Lambda Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details