The iSA48015A050V-001-R is a sixteenth-brick DC-DC converter with a nominal 5 V output at 15 A, designed for general-purpose industrial applications. It features a through-hole mounting style, a compact size of 33 × 22.9 × 12.7 mm, and operates from a 36-75 VDC input. It supports remote sense and negative logic remote on/off, with an efficiency of 90% at full load. The output voltage tolerance is 4.85-5.15 V, ripple and noise is 200 mV peak-to-peak, and overload protection auto-recovers between 130-147% of rated output. It meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
TDK-Lambda's iSA series of 36W to 83W industry standard sixteenth brick DC-DC converters are available with output voltages of 3.3V to 12V and a nominal input of 48Vdc. Thanks to its enhanced thermal design, it provides better thermal performance than many eighth bricks in a 44% smaller footprint.
Features
Applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | iSA48015A050V-001-R | iSA48015A050V-001-R |
| Product Name | DC-DC Converters | 75-82.5W Sixteenth Brick DC-DC converters |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | 1/16 brick size Though hole mounting 1500VDC basic isolation | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |