TDK-Lambda Americas Inc. Dc-Dc Converter, 12V, 6.5A; Power Supply Approvals Tdk-Lambda ISA48007A120V-007-R

Description
DC-DC CONVERTER, 12V, 6.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:78W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Output Regulation:
Datasheet
Description
DC-DC CONVERTER, 12V, 6.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:78W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Output Regulation:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 6.5A; Power Supply Approvals Tdk-Lambda - 47Y9950 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 6.5A; Power Supply Approvals Tdk-Lambda
47Y9950
Dc-Dc Converter, 12V, 6.5A; Power Supply Approvals Tdk-Lambda 47Y9950
DC-DC CONVERTER, 12V, 6.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:78W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Output Regulation:

DC-DC CONVERTER, 12V, 6.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:78W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Output Regulation:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47Y9950
Product Name Dc-Dc Converter, 12V, 6.5A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details