TDK-Lambda Americas Inc. DC DC Converters IQL48060A033V-0B9-R

Description
Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - IQL48060A033V-0B9-R-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IQL48060A033V-0B9-R-ND
DC DC Converters IQL48060A033V-0B9-R-ND
Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 3.3V, 60A; Output Power Max Tdk-Lambda - 47Y9936 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 3.3V, 60A; Output Power Max Tdk-Lambda
47Y9936
Dc-Dc Converter, 1 O/p, 3.3V, 60A; Output Power Max Tdk-Lambda 47Y9936
DC-DC CONVERTER, 1 O/P, 3.3V, 60A; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 3.3V, 60A; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number IQL48060A033V-0B9-R-ND 47Y9936
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 3.3V, 60A; Output Power Max Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 60 amps 60 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Bench Power Supplies - 1026086 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 500.0 volts
DC Output Current 6 amps
View Details