TDK-Lambda Americas Inc., High Power Division 3.3V 198W DC-DC Converter IC IQL48060A033V-003-R

Description
DC DC CONVERTER 3.3V 198W Product overview: IQL48060A033V-003-R from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 198W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 198W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IQL48060A033V-00 3-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 198W Product overview: IQL48060A033V-003-R from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 198W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 198W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IQL48060A033V-00 3-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 198W DC-DC Converter IC - 132-IQL48060A033V-003-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 198W DC-DC Converter IC
132-IQL48060A033V-003-R
3.3V 198W DC-DC Converter IC 132-IQL48060A033V-003-R
DC DC CONVERTER 3.3V 198W Product overview: IQL48060A033V-003-R from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 198W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 198W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IQL48060A033V-00 3-R can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 198W Product overview: IQL48060A033V-003-R from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 198W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 198W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IQL48060A033V-003-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1223131-IQL48060A033V-003-R - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1223131-IQL48060A033V-003-R
Power Supplies - Board Mount - DC DC Converters 1223131-IQL48060A033V-003-R
Win Source Part Number: 1223131-IQL48060A033 V-003-R Category: Power Supplies - Board Mount>DC DC Converters Series: iQL (198W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Tray Applications: ITE (Commercial) Standard Package: 72 Power (Watts): 198 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 60A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 91% Mounting Type: Through Hole Package / Case: Quarter Brick Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 125°C Dimension: 2.28" L x 1.45" W x 0.52" H (57.9mm x 36.8mm x 13.2mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: IQL48060

Win Source Part Number: 1223131-IQL48060A033V-003-R
Category: Power Supplies - Board Mount>DC DC Converters
Series: iQL (198W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 72
Power (Watts): 198 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 60A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Supplier Device Package: Quarter Brick
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 2.28" L x 1.45" W x 0.52" H (57.9mm x 36.8mm x 13.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: IQL48060

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-IQL48060A033V-003-R 1223131-IQL48060A033V-003-R
Product Name 3.3V 198W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data