TDK-Lambda Americas Inc., High Power Division 72-308W Quarter Brick DC-DC converters IQL48060A025V-0B9-R

Description
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72-308W Quarter Brick DC-DC converters - IQL48060A025V-0B9-R - TDK-Lambda Europe GmbH
Achern, Germany
72-308W Quarter Brick DC-DC converters
IQL48060A025V-0B9-R
72-308W Quarter Brick DC-DC converters IQL48060A025V-0B9-R
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio

The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models.

Features

  • Standard Quarter Brick Footprint
  • 36-75VDC Input
  • 2.5 to 28V Nominal Outputs
  • Through Hole Mounting
  • 1500VDC Basic Isolation
  • Baseplate cooling

Applications for this product

  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Dc-Dc Converter, 1 O/p, 2.5V, 60A; Power Supply Approvals Tdk-Lambda - 47Y9935 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 2.5V, 60A; Power Supply Approvals Tdk-Lambda
47Y9935
Dc-Dc Converter, 1 O/p, 2.5V, 60A; Power Supply Approvals Tdk-Lambda 47Y9935
DC-DC CONVERTER, 1 O/P, 2.5V, 60A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 2.5V, 60A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number IQL48060A025V-0B9-R 47Y9935
Product Name 72-308W Quarter Brick DC-DC converters Dc-Dc Converter, 1 O/p, 2.5V, 60A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Voltage 2.5 volts 2.5 volts
DC Output Current 60 amps 60 amps
DC Output Power 150 watts 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details