TDK-Lambda Europe GmbH 72-308W Quarter Brick DC-DC converters IQL24024A083V-009-R

Description
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72-308W Quarter Brick DC-DC converters - IQL24024A083V-009-R - TDK-Lambda Europe GmbH
Achern, Germany
72-308W Quarter Brick DC-DC converters
IQL24024A083V-009-R
72-308W Quarter Brick DC-DC converters IQL24024A083V-009-R
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio

The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models.

Features

  • Standard Quarter Brick Footprint
  • 36-75VDC Input
  • 2.5 to 28V Nominal Outputs
  • Through Hole Mounting
  • 1500VDC Basic Isolation
  • Baseplate cooling

Applications for this product

  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number IQL24024A083V-009-R
Product Name 72-308W Quarter Brick DC-DC converters
Type DC-DC Converter
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Voltage 8.3 volts
DC Output Current 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
DINRail mount DC-DC converters - DPX15-48WS12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details