TDK-Lambda Americas Inc. Dc-Dc Converter, 12V, 33A; Power Supply Approvals Tdk-Lambda IQG48033A120V-1D1-R

Description
DC-DC CONVERTER, 12V, 33A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:400W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:33A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 33A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:400W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:33A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 33A; Power Supply Approvals Tdk-Lambda - 47Y9920 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 33A; Power Supply Approvals Tdk-Lambda
47Y9920
Dc-Dc Converter, 12V, 33A; Power Supply Approvals Tdk-Lambda 47Y9920
DC-DC CONVERTER, 12V, 33A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:400W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:33A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 33A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:400W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:33A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47Y9920
Product Name Dc-Dc Converter, 12V, 33A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details