TDK U.S.A. Corporation Microphones - INMP522ACEZ-R7 INMP522ACEZ-R7

Description
Manufacturer: TDK InvenSense Win Source Part Number: 910568-INMP522ACEZ-R 7 Series: INMP522 Features: Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Not For New Designs Family Name: INMP522 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: INMP522ACEZ-RL7, ADMP522ACEZ-RL7TR-ND , ADMP522ACEZ-RL7CT-ND , ADMP522ACEZ-RL7, 1428-1023-1, ADMP522ACEZ-RL7CT, ADMP522ACEZ-RL7DKR-N D, 1428-1023-2, INMP522ACEZ-R7TRINAC TIVE, INMP522ACEZ-RL-ND, ADMP522ACEZ-RL-ND, 1428-1023-6, ADMP522ACEZ-RL, ADMP522ACEZ-RL7DKR, INMP522ACEZ-R7TR-ND, ADMP522ACEZ-RL7TR, INMP522ACEZ-R7TR, INMP522ACEZ-RL
Request a Quote Datasheet
Description
Manufacturer: TDK InvenSense Win Source Part Number: 910568-INMP522ACEZ-R 7 Series: INMP522 Features: Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Not For New Designs Family Name: INMP522 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: INMP522ACEZ-RL7, ADMP522ACEZ-RL7TR-ND , ADMP522ACEZ-RL7CT-ND , ADMP522ACEZ-RL7, 1428-1023-1, ADMP522ACEZ-RL7CT, ADMP522ACEZ-RL7DKR-N D, 1428-1023-2, INMP522ACEZ-R7TRINAC TIVE, INMP522ACEZ-RL-ND, ADMP522ACEZ-RL-ND, 1428-1023-6, ADMP522ACEZ-RL, ADMP522ACEZ-RL7DKR, INMP522ACEZ-R7TR-ND, ADMP522ACEZ-RL7TR, INMP522ACEZ-R7TR, INMP522ACEZ-RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - INMP522ACEZ-R7 - 910568-INMP522ACEZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - INMP522ACEZ-R7
910568-INMP522ACEZ-R7
Microphones - INMP522ACEZ-R7 910568-INMP522ACEZ-R7
Manufacturer: TDK InvenSense Win Source Part Number: 910568-INMP522ACEZ-R 7 Series: INMP522 Features: Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Not For New Designs Family Name: INMP522 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: INMP522ACEZ-RL7, ADMP522ACEZ-RL7TR-ND , ADMP522ACEZ-RL7CT-ND , ADMP522ACEZ-RL7, 1428-1023-1, ADMP522ACEZ-RL7CT, ADMP522ACEZ-RL7DKR-N D, 1428-1023-2, INMP522ACEZ-R7TRINAC TIVE, INMP522ACEZ-RL-ND, ADMP522ACEZ-RL-ND, 1428-1023-6, ADMP522ACEZ-RL, ADMP522ACEZ-RL7DKR, INMP522ACEZ-R7TR-ND, ADMP522ACEZ-RL7TR, INMP522ACEZ-R7TR, INMP522ACEZ-RL

Manufacturer: TDK InvenSense
Win Source Part Number: 910568-INMP522ACEZ-R7
Series: INMP522
Features: Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Part Status: Not For New Designs
Family Name: INMP522
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8518.10.8030
Other Part Number: INMP522ACEZ-RL7, ADMP522ACEZ-RL7TR-ND, ADMP522ACEZ-RL7CT-ND, ADMP522ACEZ-RL7, 1428-1023-1, ADMP522ACEZ-RL7CT, ADMP522ACEZ-RL7DKR-ND, 1428-1023-2, INMP522ACEZ-R7TRINACTIVE, INMP522ACEZ-RL-ND, ADMP522ACEZ-RL-ND, 1428-1023-6, ADMP522ACEZ-RL, ADMP522ACEZ-RL7DKR, INMP522ACEZ-R7TR-ND, ADMP522ACEZ-RL7TR, INMP522ACEZ-R7TR, INMP522ACEZ-RL

Buy Now Datasheet
Microphones - 1428-1023-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1023-2-ND
Microphones 1428-1023-2-ND
75Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

75Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
INMP522ACEZ-R7
MEMS Microphones INMP522ACEZ-R7
MEMS Microphones Low-Noise, Low Sensitivity Tolerance, PDM Digital Microphone

MEMS Microphones Low-Noise, Low Sensitivity Tolerance, PDM Digital Microphone

Buy Now Datasheet
Audio Products - Microphones INMP522ACEZ-R7
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones Audio Microphones
Product Number 910568-INMP522ACEZ-R7 1428-1023-2-ND INMP522ACEZ-R7 INMP522ACEZ-R7
Product Name Microphones - INMP522ACEZ-R7 Microphones MEMS Microphones Audio Products - Microphones
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - MICPAT-4 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details