TDK InvenSense, Inc.
Microphones
INMP504
Description
Microphone ()
Request a Quote
Email Supplier
Datasheet
Description
Microphone ()
Request a Quote
Email Supplier
Datasheet
Suppliers
Audio Products - Microphones
INMP504
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Microphones |
Audio Microphones |
|
Product Number
|
1428-INMP504-ND |
INMP504 |
|
Product Name
|
Microphones |
Audio Products - Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Directivity
Omnidirectional
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
8.91 mV/Pa (61449 mV/psi)
View Details
Sensitivity
17.78 mV/Pa (122606 mV/psi)
Impedance
2200 ohms
View Details
Mallory Sonalert Products, Inc.
Frequency Response
50 to 12000 Hz
Dynamic Range
120 dB re 20µPa
Actual Size
0.1575 inch (4 mm)
View Details
4 suppliers