TDK InvenSense, Inc. Custom Parts - Custom Parts (E - I) - IL715E IL715E

Description
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229277-IL715E Type: General Purpose Length: 10.5 mm Data Rate: 110 Mbps Channel Type: Unidirectional Number of Channels: 4 Number of Pins: 16 Isolation Voltage: 2.5 kV Propagation Delay: 15 ns Output Current: 10 mA Isolated Power: No Width: 2.67 mm Rise Time: 4 ns Categories: Custom Parts Case / Package: SOIC Alternative Parts (Cross-Reference): IL 715E; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 10.64 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Operating Temperature: 100 °C Nominal Supply Current: 16 µA Max Input Current: 20 µA Pulse Width Distortion (PWD): 3 ns
Request a Quote
Description
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229277-IL715E Type: General Purpose Length: 10.5 mm Data Rate: 110 Mbps Channel Type: Unidirectional Number of Channels: 4 Number of Pins: 16 Isolation Voltage: 2.5 kV Propagation Delay: 15 ns Output Current: 10 mA Isolated Power: No Width: 2.67 mm Rise Time: 4 ns Categories: Custom Parts Case / Package: SOIC Alternative Parts (Cross-Reference): IL 715E; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 10.64 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Operating Temperature: 100 °C Nominal Supply Current: 16 µA Max Input Current: 20 µA Pulse Width Distortion (PWD): 3 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - IL715E - 1229277-IL715E - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - IL715E
1229277-IL715E
Custom Parts - Custom Parts (E - I) - IL715E 1229277-IL715E
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229277-IL715E Type: General Purpose Length: 10.5 mm Data Rate: 110 Mbps Channel Type: Unidirectional Number of Channels: 4 Number of Pins: 16 Isolation Voltage: 2.5 kV Propagation Delay: 15 ns Output Current: 10 mA Isolated Power: No Width: 2.67 mm Rise Time: 4 ns Categories: Custom Parts Case / Package: SOIC Alternative Parts (Cross-Reference): IL 715E; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 10.64 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Operating Temperature: 100 °C Nominal Supply Current: 16 µA Max Input Current: 20 µA Pulse Width Distortion (PWD): 3 ns

Manufacturer: TDK InvenSense
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229277-IL715E
Type: General Purpose
Length: 10.5 mm
Data Rate: 110 Mbps
Channel Type: Unidirectional
Number of Channels: 4
Number of Pins: 16
Isolation Voltage: 2.5 kV
Propagation Delay: 15 ns
Output Current: 10 mA
Isolated Power: No
Width: 2.67 mm
Rise Time: 4 ns
Categories: Custom Parts
Case / Package: SOIC
Alternative Parts (Cross-Reference): IL 715E;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Depth: 10.64 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Max Operating Temperature: 100 °C
Nominal Supply Current: 16 µA
Max Input Current: 20 µA
Pulse Width Distortion (PWD): 3 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1229277-IL715E
Product Name Custom Parts - Custom Parts (E - I) - IL715E
Unlock Full Specs
to access all available technical data