Manufacturer: TDK InvenSense
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176493-IL715-3E
Type: General Purpose
Length: 10 mm
Data Rate: 110 Mbps
Channel Type: Unidirectional
Number of Channels: 4
Number of Pins: 16
Isolation Voltage: 2.5 kV
Propagation Delay: 15 ns
Output Current: 10 mA
Isolated Power: No
Width: 1.8 mm
Rise Time: 4 ns
Categories: Custom Parts
Case / Package: SOIC
Alternative Parts (Cross-Reference): IL 715-3E;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Depth: 6.2 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Max Operating Temperature: 100 °C
Nominal Supply Current: 16 µA
Max Input Current: 20 µA
Pulse Width Distortion (PWD): 3 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1176493-IL715-3E |
| Product Name | Custom Parts - Custom Parts (E - I) - IL715-3E |