TDK U.S.A. Corporation Accelerometers IIM-42351

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 4kHz 14-LGA (2.5x3)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 4kHz 14-LGA (2.5x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 1428-IIM-42351DKR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1428-IIM-42351DKR-ND
Accelerometers 1428-IIM-42351DKR-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 4kHz 14-LGA (2.5x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 4kHz 14-LGA (2.5x3)

Buy Now Datasheet
Accelerometers - 1428-IIM-42351TR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1428-IIM-42351TR-ND
Accelerometers 1428-IIM-42351TR-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 4kHz 14-LGA (2.5x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 4kHz 14-LGA (2.5x3)

Buy Now Datasheet
Accelerometers - 1428-IIM-42351CT-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1428-IIM-42351CT-ND
Accelerometers 1428-IIM-42351CT-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 4kHz 14-LGA (2.5x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 4kHz 14-LGA (2.5x3)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - 1235073-IIM-42351 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235073-IIM-42351
Sensors, Transducers - Motion Sensors - Accelerometers 1235073-IIM-42351
Win Source Part Number: 1235073-IIM-42351 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: SmartIndustrial™ Type: Digital Features: Selective Scale, Sleep Mode, Temperature Sensor Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I²C, I3C, SPI Bandwidth: 6.25Hz ~ 4kHz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 16384 (±2g) ~ 2048 (±16g) Voltage - Supply: 1.71V ~ 3.6V Package / Case: 14-VFLGA Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK InvenSense Other Names: 1428-IIM-42351TR,142 8-IIM-42351DKR,1428- IIM-42351CT

Win Source Part Number: 1235073-IIM-42351
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: SmartIndustrial™
Type: Digital
Features: Selective Scale, Sleep Mode, Temperature Sensor
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: I²C, I3C, SPI
Bandwidth: 6.25Hz ~ 4kHz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 16g
Sensitivity (LSB/g): 16384 (±2g) ~ 2048 (±16g)
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 14-VFLGA
Supplier Device Package: 14-LGA (2.5x3)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: TDK InvenSense
Other Names: 1428-IIM-42351TR,1428-IIM-42351DKR,1428-IIM-42351CT

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - IIM-42351 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
IIM-42351
Sensors, Transducers - Motion Sensors - Accelerometers IIM-42351
COMPACT, LOW POWER 3-AXIS INDUST

COMPACT, LOW POWER 3-AXIS INDUST

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 1428-IIM-42351DKR-ND 1235073-IIM-42351 IIM-42351
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Reference Accelerometer - 3120B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Vibration Sensors - 20011044-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 10 g
Frequency Range 0.0 to 1500 Hz
View Details