The iHG48025A120V-101-R is a 300W, 48V input, half-brick DC-DC converter with a 12V nominal output, designed for industrial applications. It features a standard half-brick footprint measuring 59.94 mm x 56.90 mm x 13.21 mm and uses through-hole mounting. The converter operates with 36 to 75VDC input, achieves up to 94% efficiency, and provides 1500VDC basic isolation. It includes remote sense and negative logic remote on/off, with overload and overtemperature protection. Operating temperature ranges from -40 to 116°C, and it supports convection or forced air cooling. The unit meets UL60950, VDE0805, CB, and CE (EN60950) safety standards. Weight is maximally 105 grams.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | iHG48025A120V-101-R |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 116 C (-40 to 241 F) |
| Regulatory Compliance | IEC60950-1 CSA C22.2 No.60950-1 EN60950-1 UL60950-1 VDE 0805-1 |