Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 874413-IEA48020A033V
Series: iEA (75W)
Operating Temperature Range: -40°C ~ 125°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 20A 36V - 75V Input
Package: Bulk
Package: 8-DIP Module, 1/8 Brick
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: IEA48020
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 874413-IEA48020A033V001R |
| Product Name | Power Supplies Board Mount DCDC Converters - IEA48020A033V001R |
| Package Type | DIP; Other; 8-DIP Module, 1/8 Brick |