The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
TDK-Lambda's iEA series of 66W to 78W industry standard eighth brick DC-DC converters are available with outputs ranging from 3.3 to 28V and inputs from 36 to 75V. Thanks to its low component count and single-board open-frame design, it provides both better electrical and thermal performance with true useable power.
Features
Applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | iEA48015A050V-001-R | iEA48015A050V-001-R |
| Product Name | DC-DC Converters | 67W-78W Eighth Brick DC-DC converters |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | 1/8 brick size Through hole mounting 1500VDC basic isolation | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |