TDK U.S.A. Corporation Audio Products - Microphones ICS-52000

Description
Manufacturer: TDK InvenSense Win Source Part Number: 1323800-ICS-52000 Category: Audio Products>Microphones Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Size / Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Standard Package: 5,000 Frequency Range: 50 Hz ~ 20 kHz Output Type: Digital, TDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Current - Supply: 1.5 mA Direction: Omnidirectional Sensitivity: -26 ±1dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.62 V ~ 3.63 V Port Location: Bottom ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: ICS-52000-ND,1428-11 22-1,1428-1122-2,Q10 312532,1428-1122-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK InvenSense Win Source Part Number: 1323800-ICS-52000 Category: Audio Products>Microphones Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Size / Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Standard Package: 5,000 Frequency Range: 50 Hz ~ 20 kHz Output Type: Digital, TDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Current - Supply: 1.5 mA Direction: Omnidirectional Sensitivity: -26 ±1dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.62 V ~ 3.63 V Port Location: Bottom ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: ICS-52000-ND,1428-11 22-1,1428-1122-2,Q10 312532,1428-1122-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - 1323800-ICS-52000 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
1323800-ICS-52000
Audio Products - Microphones 1323800-ICS-52000
Manufacturer: TDK InvenSense Win Source Part Number: 1323800-ICS-52000 Category: Audio Products>Microphones Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Size / Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Standard Package: 5,000 Frequency Range: 50 Hz ~ 20 kHz Output Type: Digital, TDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Current - Supply: 1.5 mA Direction: Omnidirectional Sensitivity: -26 ±1dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.62 V ~ 3.63 V Port Location: Bottom ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: ICS-52000-ND,1428-11 22-1,1428-1122-2,Q10 312532,1428-1122-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK InvenSense
Win Source Part Number: 1323800-ICS-52000
Category: Audio Products>Microphones
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Solder Pads
Size / Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
Standard Package: 5,000
Frequency Range: 50 Hz ~ 20 kHz
Output Type: Digital, TDM
Height (Max): 0.043" (1.10mm)
Shape: Rectangular
Current - Supply: 1.5 mA
Direction: Omnidirectional
Sensitivity: -26 ±1dB @ 94dB SPL
S/N Ratio: 65dB
Voltage Range: 1.62 V ~ 3.63 V
Port Location: Bottom
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8518.10.8030
Other Part Number: ICS-52000-ND,1428-1122-1,1428-1122-2,Q10312532,1428-1122-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microphones - 1428-1122-6-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1122-6-ND
Microphones 1428-1122-6-ND
50Hz ~ 20kHz Digital, TDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26 ±1dB @ 94dB SPL) Solder Pads

50Hz ~ 20kHz Digital, TDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26 ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 1428-1122-1-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1122-1-ND
Microphones 1428-1122-1-ND
50Hz ~ 20kHz Digital, TDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26 ±1dB @ 94dB SPL) Solder Pads

50Hz ~ 20kHz Digital, TDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26 ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 1428-1122-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1122-2-ND
Microphones 1428-1122-2-ND
50Hz ~ 20kHz Digital, TDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26 ±1dB @ 94dB SPL) Solder Pads

50Hz ~ 20kHz Digital, TDM Microphone MEMS (Silicon) 1.62V ~ 3.63V Omnidirectional (-26 ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - ICS-52000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
ICS-52000
Audio Products - Microphones ICS-52000
MICROPHONE MEMS DIGITAL TDM OMNI

MICROPHONE MEMS DIGITAL TDM OMNI

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
ICS-52000
MEMS Microphones ICS-52000
MEMS Microphones Low-Noise Microphone with TDM Digital Output

MEMS Microphones Low-Noise Microphone with TDM Digital Output

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones Audio Microphones
Product Number 1323800-ICS-52000 1428-1122-6-ND ICS-52000 ICS-52000
Product Name Audio Products - Microphones Microphones Audio Products - Microphones MEMS Microphones
Frequency Response 50 to 20000 Hz
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details