TDK InvenSense, Inc. Mems Microphone, -40 To 85Deg C; Audio Control Type Tdk Invensense ICS-52000

Description
MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.62V to 3.63V; Control Interface:-; Audio IC Case Style:LGA; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.62V to 3.63V; Control Interface:-; Audio IC Case Style:LGA; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mems Microphone, -40 To 85Deg C; Audio Control Type Tdk Invensense - 69AC5946 - Newark, An Avnet Company
Chicago, IL, United States
Mems Microphone, -40 To 85Deg C; Audio Control Type Tdk Invensense
69AC5946
Mems Microphone, -40 To 85Deg C; Audio Control Type Tdk Invensense 69AC5946
MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.62V to 3.63V; Control Interface:-; Audio IC Case Style:LGA; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.62V to 3.63V; Control Interface:-; Audio IC Case Style:LGA; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Processor ICs
Product Number 69AC5946
Product Name Mems Microphone, -40 To 85Deg C; Audio Control Type Tdk Invensense
Package/Case LGA
Unlock Full Specs
to access all available technical data

Similar Products

Si32291 Dual Channel ProSLIC - Si32291 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN68
Interface ISI
View Details
Audio & Video Encoders & Decoders - 1904756 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface TDM, I2S, PCM
View Details
 - 598-1199-5-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "20-SOIC (0.295"", 7.50mm Width)"
Interface Serial
View Details
2 suppliers