TDK InvenSense, Inc. Microphones - ICS-51360 ICS-51360

Description
Manufacturer: TDK InvenSense Win Source Part Number: 920809-ICS-51360 Series: ICS-51360 Features: 50 Hz ~ 20 kHz Digital, PDM Microphone MEMS (Silicon) 1.65 V ~ 3.63 V Omnidirectional (-36dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: , 1428-ICS-51360TR, ICS-51360-ND, 1428-ICS-51360CT, 1428-ICS-51360DKR
Request a Quote Datasheet
Description
Manufacturer: TDK InvenSense Win Source Part Number: 920809-ICS-51360 Series: ICS-51360 Features: 50 Hz ~ 20 kHz Digital, PDM Microphone MEMS (Silicon) 1.65 V ~ 3.63 V Omnidirectional (-36dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: , 1428-ICS-51360TR, ICS-51360-ND, 1428-ICS-51360CT, 1428-ICS-51360DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - ICS-51360 - 920809-ICS-51360 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - ICS-51360
920809-ICS-51360
Microphones - ICS-51360 920809-ICS-51360
Manufacturer: TDK InvenSense Win Source Part Number: 920809-ICS-51360 Series: ICS-51360 Features: 50 Hz ~ 20 kHz Digital, PDM Microphone MEMS (Silicon) 1.65 V ~ 3.63 V Omnidirectional (-36dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: , 1428-ICS-51360TR, ICS-51360-ND, 1428-ICS-51360CT, 1428-ICS-51360DKR

Manufacturer: TDK InvenSense
Win Source Part Number: 920809-ICS-51360
Series: ICS-51360
Features: 50 Hz ~ 20 kHz Digital, PDM Microphone MEMS (Silicon) 1.65 V ~ 3.63 V Omnidirectional (-36dB ±1dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8518.10.8030
Other Part Number: , 1428-ICS-51360TR, ICS-51360-ND, 1428-ICS-51360CT, 1428-ICS-51360DKR

Buy Now Datasheet
Microphones - 1428-ICS-51360TR-ND - DigiKey
Thief River Falls, MN, United States
50Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-36dB ±1dB @ 94dB SPL) Solder Pads

50Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-36dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Futian, China
Audio Products - Microphones
ICS-51360
Audio Products - Microphones ICS-51360
MIC MEMS DIGITAL PDM OMNI -36DB

MIC MEMS DIGITAL PDM OMNI -36DB

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
ICS-51360
MEMS Microphones ICS-51360
MEMS Microphones Bottom Port PDM Digital Output Multi-Mode Microphone

MEMS Microphones Bottom Port PDM Digital Output Multi-Mode Microphone

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones Audio Microphones
Product Number 920809-ICS-51360 1428-ICS-51360TR-ND ICS-51360 ICS-51360
Product Name Microphones - ICS-51360 Microphones Audio Products - Microphones MEMS Microphones
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details