TDK InvenSense, Inc. Mems Microphone, -40 To 85Deg C; Audio Control Type Tdk Invensense ICS-43434

Description
MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:-; Control Interface:I2S; Audio IC Case Style:LGA; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:-; Control Interface:I2S; Audio IC Case Style:LGA; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Microphone, -40 To 85Deg C; Audio Control Type Tdk Invensense - 69AC5945 - Newark, An Avnet Company
Chicago, IL, United States
Mems Microphone, -40 To 85Deg C; Audio Control Type Tdk Invensense
69AC5945
Mems Microphone, -40 To 85Deg C; Audio Control Type Tdk Invensense 69AC5945
MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:-; Control Interface:I2S; Audio IC Case Style:LGA; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:-; Control Interface:I2S; Audio IC Case Style:LGA; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Processor ICs
Product Number 69AC5945
Product Name Mems Microphone, -40 To 85Deg C; Audio Control Type Tdk Invensense
Package/Case LGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 336-4771-1-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
Audio & Video Encoders & Decoders - 1913284 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
Intelligent Digital Amplifier and Sound Processor - D2-92684-QR-T - Renesas Electronics Corporation
Specs
Package/Case QFN72
View Details
 - 598-1732-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 32-VFQFN Exposed Pad
Interface SPI
View Details
2 suppliers