MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.62V to 3.63V; Control Interface:I2S; Audio IC Case Style:LGA; No. of Pins:7Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Processor ICs |
| Product Number | 69AC5944 |
| Product Name | Mems Microphone, -40 To 85Deg C; Audio Control Type Tdk Invensense |
| Package/Case | LGA |