TDK U.S.A. Corporation Microphones ICS-41352

Description
Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 1428-ICS-41352TR-ND - DigiKey
Thief River Falls, MN, United States
Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
ICS-41352
MEMS Microphones ICS-41352
MEMS Microphones Bottom Port PDM Digital Output Multi-Mode Microphone with Ultrasonic Mode

MEMS Microphones Bottom Port PDM Digital Output Multi-Mode Microphone with Ultrasonic Mode

Buy Now Datasheet
Audio Products - Microphones - ICS-41352 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
ICS-41352
Audio Products - Microphones ICS-41352
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 1428-ICS-41352TR-ND ICS-41352 ICS-41352
Product Name Microphones MEMS Microphones Audio Products - Microphones
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details