TDK InvenSense, Inc. Mems Microphone, -40 To 85Deg C; Audio Control Type Tdk Invensense ICS-41350

Description
MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.65V to 3.6V; Control Interface:-; Audio IC Case Style:LGA; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.65V to 3.6V; Control Interface:-; Audio IC Case Style:LGA; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Microphone, -40 To 85Deg C; Audio Control Type Tdk Invensense - 69AC5943 - Newark, An Avnet Company
Chicago, IL, United States
Mems Microphone, -40 To 85Deg C; Audio Control Type Tdk Invensense
69AC5943
Mems Microphone, -40 To 85Deg C; Audio Control Type Tdk Invensense 69AC5943
MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.65V to 3.6V; Control Interface:-; Audio IC Case Style:LGA; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

MEMS MICROPHONE, -40 TO 85DEG C; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.65V to 3.6V; Control Interface:-; Audio IC Case Style:LGA; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Processor ICs
Product Number 69AC5943
Product Name Mems Microphone, -40 To 85Deg C; Audio Control Type Tdk Invensense
Package/Case LGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 336-4409-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
Audio & Video Encoders & Decoders - 1904758 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
 - CS8421-EZZ-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "20-TSSOP (0.173"", 4.40mm Width)"
Interface Serial
View Details
2 suppliers