TDK U.S.A. Corporation Microphones - ICS-40618 ICS-40618

Description
Manufacturer: TDK InvenSense Win Source Part Number: 874225-ICS-40618 Features: Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8518.10.8030 Other Part Number: 1428-1062-2, 1428-1062-1, 1428-1062-6
Request a Quote Datasheet
Description
Manufacturer: TDK InvenSense Win Source Part Number: 874225-ICS-40618 Features: Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8518.10.8030 Other Part Number: 1428-1062-2, 1428-1062-1, 1428-1062-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - ICS-40618 - 874225-ICS-40618 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - ICS-40618
874225-ICS-40618
Microphones - ICS-40618 874225-ICS-40618
Manufacturer: TDK InvenSense Win Source Part Number: 874225-ICS-40618 Features: Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8518.10.8030 Other Part Number: 1428-1062-2, 1428-1062-1, 1428-1062-6

Manufacturer: TDK InvenSense
Win Source Part Number: 874225-ICS-40618
Features: Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads
Package: Reel - TR
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8518.10.8030
Other Part Number: 1428-1062-2, 1428-1062-1, 1428-1062-6

Buy Now Datasheet
Microphones - 1428-1062-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1062-2-ND
Microphones 1428-1062-2-ND
50Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38db ±1dB) Solder Pads

50Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38db ±1dB) Solder Pads

Buy Now Datasheet
Microphones - 1428-1062-6-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1062-6-ND
Microphones 1428-1062-6-ND
50Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38db ±1dB) Solder Pads

50Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38db ±1dB) Solder Pads

Buy Now Datasheet
Microphones - 1428-1062-1-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1062-1-ND
Microphones 1428-1062-1-ND
50Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38db ±1dB) Solder Pads

50Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38db ±1dB) Solder Pads

Buy Now Datasheet
Analog Mems Microphone, -40 To 85Deg C Rohs Compliant Tdk Invensense - 64AH1273 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mems Microphone, -40 To 85Deg C Rohs Compliant Tdk Invensense
64AH1273
Analog Mems Microphone, -40 To 85Deg C Rohs Compliant Tdk Invensense 64AH1273
ANALOG MEMS MICROPHONE, -40 TO 85DEG C ROHS COMPLIANT: YES

ANALOG MEMS MICROPHONE, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
ICS-40618
MEMS Microphones ICS-40618
MEMS Microphones High Dynamic Range Microphone with Differential Output and Low Power

MEMS Microphones High Dynamic Range Microphone with Differential Output and Low Power

Buy Now Datasheet
Audio Products - Microphones - ICS-40618 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
ICS-40618
Audio Products - Microphones ICS-40618
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones Audio Microphones Audio Microphones
Product Number 874225-ICS-40618 1428-1062-2-ND 64AH1273 ICS-40618 ICS-40618
Product Name Microphones - ICS-40618 Microphones Analog Mems Microphone, -40 To 85Deg C Rohs Compliant Tdk Invensense MEMS Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Omnidirectional Microphones - CEM-OB6018JAD44343MR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers