TDK U.S.A. Corporation Microphones ICS-40212

Description
35Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
35Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 1428-1140-6-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1140-6-ND
Microphones 1428-1140-6-ND
35Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

35Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 1428-1140-1-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1140-1-ND
Microphones 1428-1140-1-ND
35Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

35Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 1428-1140-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1140-2-ND
Microphones 1428-1140-2-ND
35Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

35Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.63V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - ICS-40212 - 920806-ICS-40212 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - ICS-40212
920806-ICS-40212
Microphones - ICS-40212 920806-ICS-40212
Manufacturer: TDK InvenSense Win Source Part Number: 920806-ICS-40212 Series: ICS-40212 Features: Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8518.10.8030 Other Part Number: 1428-1140-2, 1428-1140-1, 1428-1140-6, ICS-40212-ND

Manufacturer: TDK InvenSense
Win Source Part Number: 920806-ICS-40212
Series: ICS-40212
Features: Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8518.10.8030
Other Part Number: 1428-1140-2, 1428-1140-1, 1428-1140-6, ICS-40212-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
ICS-40212
MEMS Microphones ICS-40212
MEMS Microphones Analog Microphone with Low Power Mode

MEMS Microphones Analog Microphone with Low Power Mode

Buy Now Datasheet
Analog Mems Microphone, -40 To 85Deg C Rohs Compliant Tdk Invensense - 64AH1270 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mems Microphone, -40 To 85Deg C Rohs Compliant Tdk Invensense
64AH1270
Analog Mems Microphone, -40 To 85Deg C Rohs Compliant Tdk Invensense 64AH1270
ANALOG MEMS MICROPHONE, -40 TO 85DEG C ROHS COMPLIANT: YES

ANALOG MEMS MICROPHONE, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Audio Products - Microphones - ICS-40212 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
ICS-40212
Audio Products - Microphones ICS-40212
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Microphone Chips Audio Microphones Audio Microphones Audio Microphones
Product Number 1428-1140-6-ND 920806-ICS-40212 ICS-40212 64AH1270 ICS-40212
Product Name Microphones Microphones - ICS-40212 MEMS Microphones Analog Mems Microphone, -40 To 85Deg C Rohs Compliant Tdk Invensense Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers