Manufacturer: TDK InvenSense
Win Source Part Number: 1336566-ICP-10125
Category: Sensors, Transducers>Pressure
Packaging: Reel - TR
Standard Package: 3,000
Output Type: I2C
Accuracy: ±0.015PSI (±0.1kPa)
Pressure Type: Absolute
Operating Pressure: 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa)
Port Style: No Port
Voltage - Supply: 1.71V ~ 1.89V
Supplier Device Package: 10-SMD
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 76
HTSUS: 9026.20.4000
Other Part Number: 1428-ICP-10125DKR,14
Moisture Sensitivity Level (MSL): 3 (168 Hours)
SENSOR 15.95PSIA 10SMD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1336566-ICP-10125 | ICP-10125 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Absolute; Absolute | |
| Package / Mounting | Surface Mount (SMD); 10-SMD Module | |
| Packing Method | Tape Reel; Reel - TR |