Manufacturer: TDK InvenSense
Win Source Part Number: 920800-ICP-10111
Operating Temperature Range: -40°C ~ 85°C
Features: Pressure Sensor 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) Absolute - - 8-VFLGA
Package: 8-VFLGA
Package: Reel - TR
Categories: Sensors
Case / Package: 8-LGA (2x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 9026.20.4000
Other Part Number: 1428-1145-1, 1428-1145-2, 1428-1145-6
BAROMETRIC PRESSURE/TEMP SENSOR, 110KPA ROHS COMPLIANT: YES
SENSOR 15.95PSIA 8LGA
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 920800-ICP-10111 | 64AH1267 | ICP-10111 |
| Product Name | Pressure Sensors, Transducers - ICP-10111 | Barometric Pressure/temp Sensor, 110Kpa Rohs Compliant Tdk Invensense | Sensors, Transducers - Pressure Sensors, Transducers |
| Package / Mounting | 8-LGA (2x2.5) |