Manufacturer: TDK InvenSense
Win Source Part Number: 1336563-ICP-10101
Category: Sensors, Transducers>Pressure
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Applications: Board Mount
Standard Package: 10,000
Output Type: I2C
Pressure Type: Absolute
Operating Pressure: 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa)
Port Style: No Port
Voltage - Supply: 1.8V
Supplier Device Package: 10-LGA (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-WFLGA
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Other Part Number: 1428-1143-1,1428-114
RoHS Status: ROHS3 Compliant
BAROMETRIC PRESSURE/TEMP SENSOR, 110KPA ROHS COMPLIANT: YES
SENSOR 15.95PSIA 10LGA
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1336563-ICP-10101 | 64AH1265 | ICP-10101 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Barometric Pressure/temp Sensor, 110Kpa Rohs Compliant Tdk Invensense | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Absolute; Absolute | ||
| Package / Mounting | Surface Mount (SMD); 10-WFLGA | ||
| Packing Method | Tape Reel; Reel - TR | ||
| Standards and Certifications | RoHS | RoHS |