TDK InvenSense, Inc. Sensors, Transducers - Pressure Sensors, Transducers ICP-10100

Description
SENSOR 15.95PSIA 10LGA
Datasheet
Description
SENSOR 15.95PSIA 10LGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - ICP-10100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
ICP-10100
Sensors, Transducers - Pressure Sensors, Transducers ICP-10100
SENSOR 15.95PSIA 10LGA

SENSOR 15.95PSIA 10LGA

Supplier's Site
Pressure Sensor, 115Kpa, -40 To 85Deg C; Pressure Type Tdk Invensense - 69AC5940 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 115Kpa, -40 To 85Deg C; Pressure Type Tdk Invensense
69AC5940
Pressure Sensor, 115Kpa, -40 To 85Deg C; Pressure Type Tdk Invensense 69AC5940
PRESSURE SENSOR, 115KPA, -40 TO 85DEG C; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:25kPa; Operating Pressure Max:115kPa; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Sensor Case Style:LGA RoHS Compliant: Yes

PRESSURE SENSOR, 115KPA, -40 TO 85DEG C; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:25kPa; Operating Pressure Max:115kPa; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Sensor Case Style:LGA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number ICP-10100 69AC5940
Product Name Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 115Kpa, -40 To 85Deg C; Pressure Type Tdk Invensense
Input Voltage 1.8 volts 1.71 to 1.89 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP200 - 969253-KP200 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
 - ST60 High Temperature - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-110/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Line sensors, For industry - S13131-512 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details