TDK InvenSense, Inc. Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) ICM-42688-P

Description
Win Source Part Number: 1235067-ICM-42688-P Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Package: Tape & Reel Standard Package: 5,000 Sensor Type: Accelerometer, Gyroscope, 6 Axis ECCN: 7A994 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: TDK InvenSense Other Names: 1428-ICM-42688-PTR,1 428-ICM-42688-PDKR,1 428-ICM-42688-PCT Base Product Number: ICM-42688
Request a Quote Datasheet
Description
Win Source Part Number: 1235067-ICM-42688-P Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Package: Tape & Reel Standard Package: 5,000 Sensor Type: Accelerometer, Gyroscope, 6 Axis ECCN: 7A994 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: TDK InvenSense Other Names: 1428-ICM-42688-PTR,1 428-ICM-42688-PDKR,1 428-ICM-42688-PCT Base Product Number: ICM-42688
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) - 1235067-ICM-42688-P - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
1235067-ICM-42688-P
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) 1235067-ICM-42688-P
Win Source Part Number: 1235067-ICM-42688-P Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Package: Tape & Reel Standard Package: 5,000 Sensor Type: Accelerometer, Gyroscope, 6 Axis ECCN: 7A994 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: TDK InvenSense Other Names: 1428-ICM-42688-PTR,1 428-ICM-42688-PDKR,1 428-ICM-42688-PCT Base Product Number: ICM-42688

Win Source Part Number: 1235067-ICM-42688-P
Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Package: Tape & Reel
Standard Package: 5,000
Sensor Type: Accelerometer, Gyroscope, 6 Axis
ECCN: 7A994
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9031.80.8085
Mfr: TDK InvenSense
Other Names: 1428-ICM-42688-PTR,1428-ICM-42688-PDKR,1428-ICM-42688-PCT
Base Product Number: ICM-42688

Buy Now Datasheet
IMUs (Inertial Measurement Units) - ICM-42688-P - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
ICM-42688-P
IMUs (Inertial Measurement Units) ICM-42688-P
MOTION SENSOR

MOTION SENSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 1235067-ICM-42688-P ICM-42688-P
Product Name Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2436405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Wall Mount; Wall
View Details
Type 18.91 - PIR movement detectors 10A - 189182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details