Win Source Part Number: 1235066-ICM-42670-P
Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Series: MotionTracking™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis
Package / Case: 14-VFLGA
Supplier Device Package: 14-LGA (2.5x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: TDK InvenSense
Other Names: 1428-ICM-42670-PCT,1
MEMS MODULE, 1.71-3.6 V, LGA-14 ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inertial Sensor Chips | Sensor Chips |
| Product Number | 1235066-ICM-42670-P | 64AJ4482 |
| Product Name | Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) | Mems Module, 1.71-3.6 V, Lga-14 Rohs Compliant Tdk Invensense |
| Package / Mounting | Surface Mount (SMD); 14-VFLGA |