TDK InvenSense, Inc. Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20789 ICM-20789

Description
Manufacturer: TDK InvenSense Win Source Part Number: 848294-ICM-20789 Series: MotionTracking™ Features: Sensor Output Package: Reel - TR Categories: Sensors ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 1428-1133-2, 1428-1133-1, 1428-1133-6
Request a Quote Datasheet
Description
Manufacturer: TDK InvenSense Win Source Part Number: 848294-ICM-20789 Series: MotionTracking™ Features: Sensor Output Package: Reel - TR Categories: Sensors ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 1428-1133-2, 1428-1133-1, 1428-1133-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20789 - 848294-ICM-20789 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20789
848294-ICM-20789
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20789 848294-ICM-20789
Manufacturer: TDK InvenSense Win Source Part Number: 848294-ICM-20789 Series: MotionTracking™ Features: Sensor Output Package: Reel - TR Categories: Sensors ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 1428-1133-2, 1428-1133-1, 1428-1133-6

Manufacturer: TDK InvenSense
Win Source Part Number: 848294-ICM-20789
Series: MotionTracking™
Features: Sensor Output
Package: Reel - TR
Categories: Sensors
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1428-1133-2, 1428-1133-1, 1428-1133-6

Buy Now Datasheet
IMUs (Inertial Measurement Units) - ICM-20789 - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
ICM-20789
IMUs (Inertial Measurement Units) ICM-20789
MOTION SENSOR IC

MOTION SENSOR IC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 848294-ICM-20789 ICM-20789
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20789 IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.91 - PIR movement detectors 10A - 189182300042 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 652999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Presence Detector
View Details