Manufacturer: TDK InvenSense
Win Source Part Number: 811547-ICM-20648
Packaging: Reel
Mounting Style: Surface Mount
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis
Supplier Device Package: 24-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Module Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROME
MEMS MODULE, TRI-AXIS GYROSCOPE, TRI-AXIS ACCELEROMETER, 1.71 V, 3.6 V, QFN, 24 PINS
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inertial Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 811547-ICM-20648 | 69AC5936 | 94AC8574 |
| Product Name | Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20648 | Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense | Mems Module, Tri-Axis Gyroscope, Tri-Axis Accelerometer, 1.71 V, 3.6 V, Qfn, 24 Pins Tdk Invensense |
| Packing Method | Tape Reel; Reel |