TDK InvenSense, Inc. Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20618 ICM-20618

Description
Manufacturer: TDK InvenSense Win Source Part Number: 874204-ICM-20618 Features: Sensor Output Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: TDK InvenSense Win Source Part Number: 874204-ICM-20618 Features: Sensor Output Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20618 - 874204-ICM-20618 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20618
874204-ICM-20618
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20618 874204-ICM-20618
Manufacturer: TDK InvenSense Win Source Part Number: 874204-ICM-20618 Features: Sensor Output Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours)

Manufacturer: TDK InvenSense
Win Source Part Number: 874204-ICM-20618
Features: Sensor Output
Package: Reel - TR
Part Status: Obsolete
Categories: Sensors
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 874204-ICM-20618
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20618
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.31 - PIR movement detectors 10A - 183182300031 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2436405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Wall Mount; Wall
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details