TDK InvenSense, Inc. Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20610 ICM-20610

Description
Manufacturer: TDK InvenSense Win Source Part Number: 874203-ICM-20610 Features: Sensor Output Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: TDK InvenSense Win Source Part Number: 874203-ICM-20610 Features: Sensor Output Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20610 - 874203-ICM-20610 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20610
874203-ICM-20610
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20610 874203-ICM-20610
Manufacturer: TDK InvenSense Win Source Part Number: 874203-ICM-20610 Features: Sensor Output Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours)

Manufacturer: TDK InvenSense
Win Source Part Number: 874203-ICM-20610
Features: Sensor Output
Package: Reel - TR
Part Status: Obsolete
Categories: Sensors
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 874203-ICM-20610
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20610
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.41 - PIR movement detectors 10A - 184182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 1901836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 26.25 ft (80 dm)
Mounting Flush mount
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details