TDK InvenSense, Inc. Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense ICM-20602

Description
MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.45V; Sensor Case Style:LGA; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.45V; Sensor Case Style:LGA; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense - 69AC5935 - Newark, An Avnet Company
Chicago, IL, United States
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense
69AC5935
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense 69AC5935
MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.45V; Sensor Case Style:LGA; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROMETER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.45V; Sensor Case Style:LGA; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 69AC5935
Product Name Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347123-A1309LUA-9-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
InGaAs image sensors, Line sensors - G9494-256D - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details