TDK InvenSense, Inc. Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense ICM-20600

Description
MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.45V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.45V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense - 69AC5934 - Newark, An Avnet Company
Chicago, IL, United States
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense
69AC5934
Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense 69AC5934
MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.45V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

MEMS MOD, 3-AXIS GYROSCOPE/ACCELEROMETER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.45V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 69AC5934
Product Name Mems Mod, 3-Axis Gyroscope/accelerometer; Mems Module Function Tdk Invensense
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - SM9336-BCE-S-250-000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4999I3 - TLE4999I3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Standards and Certifications RoHS
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1346LLETR-DD-T - 908866-A1346LLETR-DD-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 14-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers