TDK InvenSense, Inc. Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20600 ICM-20600

Description
Manufacturer: TDK InvenSense Win Source Part Number: 844081-ICM-20600 Series: MotionTracking™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer, Gyroscope, 6 Axis Sensor I²C, SPI Output Package: 14-VFLGA Module Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 14-LGA (2.5x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 1428-1147-6, ICM-20600-ND, 1428-1147-1, 1428-1147-2
Request a Quote Datasheet
Description
Manufacturer: TDK InvenSense Win Source Part Number: 844081-ICM-20600 Series: MotionTracking™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer, Gyroscope, 6 Axis Sensor I²C, SPI Output Package: 14-VFLGA Module Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 14-LGA (2.5x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 1428-1147-6, ICM-20600-ND, 1428-1147-1, 1428-1147-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20600 - 844081-ICM-20600 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20600
844081-ICM-20600
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20600 844081-ICM-20600
Manufacturer: TDK InvenSense Win Source Part Number: 844081-ICM-20600 Series: MotionTracking™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer, Gyroscope, 6 Axis Sensor I²C, SPI Output Package: 14-VFLGA Module Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 14-LGA (2.5x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 1428-1147-6, ICM-20600-ND, 1428-1147-1, 1428-1147-2

Manufacturer: TDK InvenSense
Win Source Part Number: 844081-ICM-20600
Series: MotionTracking™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Accelerometer, Gyroscope, 6 Axis Sensor I²C, SPI Output
Package: 14-VFLGA Module
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
Case / Package: 14-LGA (2.5x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1428-1147-6, ICM-20600-ND, 1428-1147-1, 1428-1147-2

Buy Now Datasheet
IMUs (Inertial Measurement Units) - ICM-20600 - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
ICM-20600
IMUs (Inertial Measurement Units) ICM-20600
LOW-POWER, HIGH-PERFORMANCE INTE

LOW-POWER, HIGH-PERFORMANCE INTE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 844081-ICM-20600 ICM-20600
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ICM-20600 IMUs (Inertial Measurement Units)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.21 - PIR movement detectors 10A - 182100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 7191879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details